Electrical Characteristics Operating Voltage (VDC) : 850
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Electrical Characteristics
- Operating Voltage (VDC) : 850
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
- Cable Assembly (End A) : HVP800 Receptacle
- Cable Assembly Type : HVP800 Pigtail
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]