Body Features Body Material : Zinc Alloy, PPA GF25 Connector & Keying Code : M PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 15.47 MM [.609 INCH ] Product Length : 12 MM [.472 INCH ] Product Width : 14.15 MM [.557 INCH ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 2 MM [.07 INCH ] Housing Color : Pastel Orange
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail
Operation/Applicatio
n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Solder Process : Reflow Solder Capable
Other Dielectric Material : PA GF Interface Number : 114-18950
Packaging Features Packaging Method : Reel Packaging Quantity : 230
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : Zinc Alloy, PPA GF25
- Connector & Keying Code : M
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 4
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 2.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Pin Diameter : .6 MM [.02 INCH ]
- Outer Contact Plating Material : Tin (Sn)
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 15.47 MM [.609 INCH ]
- Product Length : 12 MM [.472 INCH ]
- Product Width : 14.15 MM [.557 INCH ]
Electrical Characteristics
- Impedance (OHM) : 100
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 2 MM [.07 INCH ]
- Housing Color : Pastel Orange
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
Operation/Application
- Assembly Process Feature : Board Standoff
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 3
- Shielded : Yes
- Solder Process : Reflow Solder Capable
Other
- Dielectric Material : PA GF
- Interface Number : 114-18950
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 230
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board, Wire-to-Board
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]