TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282291-5

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVA630 Plug Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVA630 Plug Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2282291-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2282291-5
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282291-5
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVA630 Plug Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : HVA630 Plug
  • Cable Assembly (End B) : Cut End Pigtail
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-1-2282291-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-1-2282291-5-ND
Rectangular Cable Assemblies 1734-1-2282291-5-ND
2POS,HVA,630-2PHILIP PINESM PIGTA

2POS,HVA,630-2PHILIPPINESM PIGTA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2282291-5 1734-1-2282291-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Rectangular Cable Assemblies
Product Type HVA630 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers