TE Connectivity M8/M12 Cable Assemblies 1-2273112-3

Description
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PVC Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PVC Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273112-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273112-3
M8/M12 Cable Assemblies 1-2273112-3
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PVC Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Jacket Color : Black
  • Connector Color : Blue
  • Insulation Material : PVC
  • Wire Color : Brown, Blue, Black

Configuration Features


  • Keying Code : A
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 4.6 MM  [.181 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Screw & Hole Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1/Carton

Product Type Features


  • Cable Assembly Type : M12
  • Cable Type : PVC
  • Connector Type (End A) : M12 Plug
  • Connector Type (End B) : M12 Socket
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-2273112-3
Cable Assemblies 1-2273112-3
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A134839-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A134839-ND
Circular Cable Assemblies A134839-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273112-3 1-2273112-3 A134839-ND
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers