TE Connectivity M8/M12 Cable Assemblies 1-2273108-4

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273108-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273108-4
M8/M12 Cable Assemblies 1-2273108-4
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M8 to M12

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A134822-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A134822-ND
Circular Cable Assemblies A134822-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
1-2273108-4
Cable Assemblies 1-2273108-4
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - 1-2273108-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2273108-4
Cable Assemblies - Circular Cable Assemblies 1-2273108-4
CBL 3POS FMALE TO MALE 4.92'

CBL 3POS FMALE TO MALE 4.92'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273108-4 A134822-ND 1-2273108-4 1-2273108-4
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers