TE Connectivity M8/M12 Cable Assemblies 1-2273035-4

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Gray Configuration Features Configuration Number : A Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PVC Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Gray Configuration Features Configuration Number : A Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PVC Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273035-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273035-4
M8/M12 Cable Assemblies 1-2273035-4
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Gray Configuration Features Configuration Number : A Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PVC Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Environmental Protection : With
  • Insulation Material : PVC
  • Wire Color : Brown, White, Blue, Black, Gray

Configuration Features


  • Configuration Number : A
  • Keying Code : A
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5.2 MM  [.204 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 10
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PVC
  • Connector Type (End A) : M12 Socket
  • LED : Without
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A134763-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A134763-ND
Circular Cable Assemblies A134763-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1-2273035-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2273035-4
Cable Assemblies - Circular Cable Assemblies 1-2273035-4
CBL CIRC 5POS FEM TO WIRE 32.8'

CBL CIRC 5POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273035-4 A134763-ND 1-2273035-4
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 026704-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers