TE Connectivity Connector Type A Te Connectivity 1-2273011-1.

Description
Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes
Description
Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Te Connectivity - 30AC2745 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
30AC2745
Connector Type A Te Connectivity 30AC2745
Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AC2745
Product Name Connector Type A Te Connectivity
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details