TE Connectivity M8/M12 Cable Assemblies 1-2273008-1

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273008-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273008-1
M8/M12 Cable Assemblies 1-2273008-1
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A120954-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A120954-ND
Circular Cable Assemblies A120954-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
1-2273008-1
Cable Assemblies 1-2273008-1
Cable Assemblies

Cable Assemblies

Buy Now
Sensor Cable, Amp, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity - 49Y4397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity
49Y4397
Sensor Cable, Amp, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity 49Y4397
Sensor Cable, AMP, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Sensor Cable, AMP, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1-2273008-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2273008-1
Cable Assemblies - Circular Cable Assemblies 1-2273008-1
CBL CIRC 3POS MALE TO WIRE 4.92'

CBL CIRC 3POS MALE TO WIRE 4.92'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273008-1 A120954-ND 1-2273008-1 49Y4397 1-2273008-1
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cable, Amp, M8 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details