TE Connectivity Automotive Terminals 1-2272870-6

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2272870-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2272870-6
Automotive Terminals 1-2272870-6
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter (INCH) : .5
  • Terminal Type : Socket

Dimensions


  • Tab Length : 20.3 MM  [.8 INCH ]

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2272870-6
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1563844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452058-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details