TE ConnectivityPCB Headers & Receptacles1-2271970-2
TE Connectivity
Done
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 8.6 MM [.338 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Bag
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 8.6 MM [.338 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Bag
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold
Contact Type : Pin
Dimensions
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Stack Height : 8.6 MM [.338 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Thermoplastic
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Type : Bag
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Header Type : Unshrouded
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]