Body Features Connector Profile : Standard
Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Row-to-Row Spacing : 2.5 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard
Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Row-to-Row Spacing : 2.5 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector Profile : Standard
Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Row-to-Row Spacing : 2.5 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector Profile : Standard
Configuration Features
Number of Positions : 18
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 3
Dimensions
Row-to-Row Spacing : 2.5 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Alignment Type : Keyed
Mating Retention : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board