TE Connectivity Solar Connectors 1-2270386-3

Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote
Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2270386-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2270386-3
Solar Connectors 1-2270386-3
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler

Configuration Features


  • Fuse Protection Level (AMP) : NA
  • Keying Type : Negative

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 12 - 10

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Cable Coupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2270386-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
ANSI Street Lighting Receptacles - 1-2213362-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details
Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details