TE Connectivity High Speed I/O Cable Assemblies 1-2267796-6

Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote
Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 8Pos Plug-Plug, 300Mm from TE Connectivity features a length of 300 mm (0.984 ft) and is designed for pluggable and direct attach applications. It utilizes 24 AWG wire size, with a cross-sectional area of 0.25 mm². The assembly is double-ended with plug connectors on both ends and is constructed from thermoplastic material. The contact mating area is plated with gold, ensuring reliable connectivity. This assembly is not shielded and does not include a jackscrew for mechanical attachment. It is available in black and complies with various industry standards, although specific compliance with EU RoHS and other directives has not yet been reviewed.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 8Pos Plug-Plug, 300Mm from TE Connectivity features a length of 300 mm (0.984 ft) and is designed for pluggable and direct attach applications. It utilizes 24 AWG wire size, with a cross-sectional area of 0.25 mm². The assembly is double-ended with plug connectors on both ends and is constructed from thermoplastic material. The contact mating area is plated with gold, ensuring reliable connectivity. This assembly is not shielded and does not include a jackscrew for mechanical attachment. It is available in black and complies with various industry standards, although specific compliance with EU RoHS and other directives has not yet been reviewed.

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 1-2267796-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
1-2267796-6
High Speed I/O Cable Assemblies 1-2267796-6
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPMODU MTE Plug
  • Cable Assembly (End B) : AMPMODU MTE Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : AMPMODU MTE to AMPMODU MTE
  • Cable Style : Discrete Pair
  • Latching Style : Pull Tab Release
Buy Now Datasheet
Rectangular Cable Assemblies - 17-1-2267796-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-1-2267796-6-ND
Rectangular Cable Assemblies 17-1-2267796-6-ND
"8 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"8 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1-2267796-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1-2267796-6
Cable Assemblies - Rectangular Cable Assemblies 1-2267796-6
CA, MTE MOW-MOW, 8POS, 300MM 15A

CA, MTE MOW-MOW, 8POS, 300MM 15A

Supplier's Site
Cable Assembly, 8Pos Plug-Plug, 300Mm; Connector To Connector Te Connectivity - 70AJ5716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 8Pos Plug-Plug, 300Mm; Connector To Connector Te Connectivity
70AJ5716
Cable Assembly, 8Pos Plug-Plug, 300Mm; Connector To Connector Te Connectivity 70AJ5716
CABLE ASSEMBLY, 8POS PLUG-PLUG, 300MM; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSEMBLY, 8POS PLUG-PLUG, 300MM; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2267796-6 17-1-2267796-6-ND 1-2267796-6 70AJ5716
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, 8Pos Plug-Plug, 300Mm; Connector To Connector Te Connectivity
Product Type AMPMODU MTE Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers