TE Connectivity High Speed I/O Cable Assemblies 1-2267795-4

Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Receptacle Cable Assembly (End B) : AMPMODU MTE Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Receptacle Cable Assembly (End B) : AMPMODU MTE Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 1-2267795-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
1-2267795-4
High Speed I/O Cable Assemblies 1-2267795-4
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Receptacle Cable Assembly (End B) : AMPMODU MTE Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : External
  • Number of Positions : 5

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPMODU MTE Receptacle
  • Cable Assembly (End B) : AMPMODU MTE Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : AMPMODU MTE to AMPMODU MTE
  • Cable Style : Discrete Pair
  • Latching Style : Pull Tab Release
Buy Now Datasheet
Rectangular Cable Assemblies - 17-1-2267795-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-1-2267795-4-ND
Rectangular Cable Assemblies 17-1-2267795-4-ND
"5 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"5 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1-2267795-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1-2267795-4
Cable Assemblies - Rectangular Cable Assemblies 1-2267795-4
CA, MTE FOW-FOW, 5POS, 300MM 15A

CA, MTE FOW-FOW, 5POS, 300MM 15A

Supplier's Site
Cable Assembly, 5Pos Rcpt-Rcpt, 300Mm; Connector To Connector Te Connectivity - 70AJ5708 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 5Pos Rcpt-Rcpt, 300Mm; Connector To Connector Te Connectivity
70AJ5708
Cable Assembly, 5Pos Rcpt-Rcpt, 300Mm; Connector To Connector Te Connectivity 70AJ5708
CABLE ASSEMBLY, 5POS RCPT-RCPT, 300MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWGRoHS Compliant: Yes

CABLE ASSEMBLY, 5POS RCPT-RCPT, 300MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2267795-4 17-1-2267795-4-ND 1-2267795-4 70AJ5708
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, 5Pos Rcpt-Rcpt, 300Mm; Connector To Connector Te Connectivity
Product Type AMPMODU MTE Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers