TE Connectivity Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 1-2267465-3

Description
CONN, RCPT, 26POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES
Description
CONN, RCPT, 26POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity - 74AJ7403 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
74AJ7403
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 74AJ7403
CONN, RCPT, 26POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

CONN, RCPT, 26POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Supplier's Site
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0379
Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0379
CONN, RCPT, 26POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

CONN, RCPT, 26POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 74AJ7403 60AJ0379
Product Name Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity Conn, Rcpt, 26Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers