Body Features Assembly Process Feature Material : Aluminum Primary Product Color : Black
Configuration Features Number of Loaded Positions : 100 Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Dual, Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Connector Height : 5.73 MM [.23 INCH ] Connector Length : 60.25 MM [2.38 INCH ] Connector Width : 5.72 MM [.23 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 1.27 MM [.05 INCH ] Stack Height : 6.35 MM [.25 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top
Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476, CSA LR7189
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down
Operation/Applicatio
n Assembly Process Feature : Vacuum Cover Circuit Application : Signal
Packaging Features Packaging Quantity : 933 Packaging Type : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Round Termination Post & Tail Diameter : .45 MM [.018 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.46 MM [.097 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Assembly Process Feature Material : Aluminum
- Primary Product Color : Black
Configuration Features
- Number of Loaded Positions : 100
- Number of Positions : 100
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Shape & Form : Dual, Round
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .46 MM [.018 INCH ]
- PCB Contact Termination Area Plating Material : Tin-Lead
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- Connector Height : 5.73 MM [.23 INCH ]
- Connector Length : 60.25 MM [2.38 INCH ]
- Connector Width : 5.72 MM [.23 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Row-to-Row Spacing : 1.27 MM [.05 INCH ]
- Stack Height : 6.35 MM [.25 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 300
- Insulation Resistance (MEGO) : 5000
- Termination Resistance (MOHM) : 12
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : LCP (Liquid Crystal Polymer)
- Mating Entry Location : Top
Industry Standards
- Agency/Standard : UL, CSA
- Approved Standards : UL E28476, CSA LR7189
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Hold-Down
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down
Operation/Application
- Assembly Process Feature : Vacuum Cover
- Circuit Application : Signal
Packaging Features
- Packaging Quantity : 933
- Packaging Type : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Round Termination Post & Tail Diameter : .45 MM [.018 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 2.46 MM [.097 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]