TE Connectivity Key,woodruff Amp - Te Connectivity 1-22548-4

Description
KEY,WOODRUFF
Datasheet
Description
KEY,WOODRUFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key,woodruff Amp - Te Connectivity - 34C7727 - Newark, An Avnet Company
Chicago, IL, United States
Key,woodruff Amp - Te Connectivity
34C7727
Key,woodruff Amp - Te Connectivity 34C7727
KEY,WOODRUFF

KEY,WOODRUFF

Supplier's Site
Key,woodruff Amp - Te Connectivity - 41AJ0473 - Newark, An Avnet Company
Chicago, IL, United States
Key,woodruff Amp - Te Connectivity
41AJ0473
Key,woodruff Amp - Te Connectivity 41AJ0473
KEY,WOODRUFF

KEY,WOODRUFF

Supplier's Site
RF Connectors / Coaxial Connectors - 1-22548-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-22548-4
RF Connectors / Coaxial Connectors 1-22548-4
RF Connectors / Coaxial Connectors KEY,WOODRUFF

RF Connectors / Coaxial Connectors KEY,WOODRUFF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 34C7727 1-22548-4
Product Name Key,woodruff Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers