TE Connectivity Data Connectivity Housings 1-2236888-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 8 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 15.1 MM  [.6 INCH ] Product Length : 27.9 MM  [1.09 INCH ] Product Width : 18.2 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : White Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : SSQ Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 8 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 15.1 MM  [.6 INCH ] Product Length : 27.9 MM  [1.09 INCH ] Product Width : 18.2 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : White Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : SSQ Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2236888-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2236888-2
Data Connectivity Housings 1-2236888-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 8 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 15.1 MM  [.6 INCH ] Product Length : 27.9 MM  [1.09 INCH ] Product Width : 18.2 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : White Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : SSQ Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 90
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B
  • Ferrule : Without

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Snap-Lock : With

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 15.1 MM  [.6 INCH ]
  • Product Length : 27.9 MM  [1.09 INCH ]
  • Product Width : 18.2 MM  [.71 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]
  • Housing Color : White

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : High Speed Data
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : SSQ
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2236888-2
Product Name Data Connectivity Housings
Geometry Right Angle; 90
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details