Body Features Connector & Keying Code : A Primary Product Color : Brown
Configuration Features Number of Positions : 36 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 36 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Silver Contact Size : 1.5mm Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Voltage Rating (Max) (VDC) : 36
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Quantity : 45 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 75 DEGC , 140 DEGC , 120 DEGC , 125 DEGC , 85 DEGC [248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 158 DEGF , 185 DEGF , 257 DEGF , 194 DEGF , 149 DEGF , 212 DEGF , 284 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Brown
Configuration Features
- Number of Positions : 36
- Number of Rows : 4
- Number of Sections : 1
- Number of Signal Positions : 36
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Silver
- Contact Size : 1.5mm
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Voltage Rating (Max) (VDC) : 36
Housing Features
- Centerline (Pitch) : 4 MM [.157 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mounting Holes : With
- PCB Mount Alignment : With
- PCB Mount Retention : Without
- PCB Mount Retention Type : Mounting Hole
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Quantity : 45
- Packaging Type : Tray
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 90 DEGC , 105 DEGC , 100 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 75 DEGC , 140 DEGC , 120 DEGC , 125 DEGC , 85 DEGC [248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 158 DEGF , 185 DEGF , 257 DEGF , 194 DEGF , 149 DEGF , 212 DEGF , 284 DEGF , 266 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]