Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Layout : Staggered, Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Shape & Form : Square Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions Connector Height : 15.5 MM [.61 INCH ] Connector Length : 10.1 MM [.398 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : PA 66 GF
Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .6 MM [.023 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Staggered, Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions
- Connector Height : 15.5 MM [.61 INCH ]
- Connector Length : 10.1 MM [.398 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : PA 66 GF
Industry Standards
- Glow Wire Rating : Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed, Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Board Standoff
Packaging Features
- Packaging Method : Carton, Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .6 MM [.023 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]