Body Features Connector & Keying Code : A Connector Profile : Standard Primary Product Color : Natural
Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : Polyamide - GF
Industry Standards Agency/Standard : VDE Approved Standards : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Type : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : A
- Connector Profile : Standard
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 9
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
- Contact Type : Pin
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : Polyamide - GF
Industry Standards
- Agency/Standard : VDE
- Approved Standards : UL E28476
- Glow Wire Rating : Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Legs
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Type : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : Yes
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]