TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2227671-2

Description
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2227671-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2227671-2
High Speed Pluggable IO Connectors & Cages 1-2227671-2
Configuration Features Number of Ports : 6 Number of Positions : 228 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Number of Positions : 228
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 3

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2227671-2
Product Name High Speed Pluggable IO Connectors & Cages
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details