Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1
Contact Features Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics Data Rate (Max) (GBS) : 28
Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
- Number of Ports : 2
- Number of Positions : 76
- Number of Rear EONs per Port Column : 3
- Port Matrix Configuration : 2 x 1
Contact Features
- Contact Current Rating (Max) (AMP) : .5
- PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics
- Data Rate (Max) (GBS) : 28
Housing Features
- Cage Material : Nickel Silver Alloy
- Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : zQSFP+
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : No
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]