Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Electrical Characteristics Data Rate (Max) (GBS) : 4
Housing Features Cage Material : Stainless Steel
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP
Other Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Single Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Electrical Characteristics
- Data Rate (Max) (GBS) : 4
Housing Features
- Cage Material : Stainless Steel
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP
Other
Packaging Features
Product Type Features
- Cage Type : Single
- Form Factor : SFP
- Pluggable I/O Product Type : Cage
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]