TE Connectivity Coax Contacts 1-222246-6

Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote
Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1-222246-6 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1-222246-6
Coax Contacts 1-222246-6
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No

Body Features


  • Body Angle : Horizontal

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold

Product Type Features


  • Sealable : No
Buy Now
General Terminal - 1-222246-6 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
1-222246-6
General Terminal 1-222246-6
Contact, 75 Ohm, BNC Purch

Contact, 75 Ohm, BNC Purch

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 1-222246-6 1-222246-6
Product Name Coax Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details