TE Connectivity Hd D Sub Housing, Da, Steel; No. Of Positions Te Connectivity 1-2221860-2

Description
HD D SUB HOUSING, DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:Amplimite 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D SUB HOUSING, DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:Amplimite 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Housing, Da, Steel; No. Of Positions Te Connectivity - 78Y5334 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Da, Steel; No. Of Positions Te Connectivity
78Y5334
Hd D Sub Housing, Da, Steel; No. Of Positions Te Connectivity 78Y5334
HD D SUB HOUSING, DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:Amplimite 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D SUB HOUSING, DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:Amplimite 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y5334
Product Name Hd D Sub Housing, Da, Steel; No. Of Positions Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details