TE Connectivity Hd D Sub Housing, Dc, Steel; No. Of Positions Te Connectivity 1-2221760-4

Description
HD D SUB HOUSING, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:Amplimite 90 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D SUB HOUSING, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:Amplimite 90 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Housing, Dc, Steel; No. Of Positions Te Connectivity - 78Y5330 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Dc, Steel; No. Of Positions Te Connectivity
78Y5330
Hd D Sub Housing, Dc, Steel; No. Of Positions Te Connectivity 78Y5330
HD D SUB HOUSING, DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:Amplimite 90 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D SUB HOUSING, DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:Amplimite 90 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y5330
Product Name Hd D Sub Housing, Dc, Steel; No. Of Positions Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details