TE Connectivity Nut,hex,jam Amp - Te Connectivity 1-22202-7

Description
NUT,HEX,JAM
Datasheet
Description
NUT,HEX,JAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut,hex,jam Amp - Te Connectivity - 09H7726 - Newark, An Avnet Company
Chicago, IL, United States
Nut,hex,jam Amp - Te Connectivity
09H7726
Nut,hex,jam Amp - Te Connectivity 09H7726
NUT,HEX,JAM

NUT,HEX,JAM

Supplier's Site
RF Connectors / Coaxial Connectors - 1-22202-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-22202-7
RF Connectors / Coaxial Connectors 1-22202-7
RF Connectors / Coaxial Connectors NUT,HEX,JAM AUTOMACHINE SYSTEM

RF Connectors / Coaxial Connectors NUT,HEX,JAM AUTOMACHINE SYSTEM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 09H7726 1-22202-7
Product Name Nut,hex,jam Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers