TE Connectivity Ring Terminals 1-2219342-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .38 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.6 - 3.8 MM  [.142 - .15 INCH ] Product Length : 36.3 MM  [1.429 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 30 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .38 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.6 - 3.8 MM  [.142 - .15 INCH ] Product Length : 36.3 MM  [1.429 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 30 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1-2219342-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1-2219342-1
Ring Terminals 1-2219342-1
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .38 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.6 - 3.8 MM  [.142 - .15 INCH ] Product Length : 36.3 MM  [1.429 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 30 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Offset
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .38 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.6 - 3.8 MM  [.142 - .15 INCH ]
  • Product Length : 36.3 MM  [1.429 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 30
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 66360

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 400

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2219342-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details