TE Connectivity PCB Headers & Receptacles 1-2219100-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 81 Number of Rows : 4, 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 34, 7.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.01 INCH , .023 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 81 Number of Rows : 4, 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 34, 7.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.01 INCH , .023 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2219100-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2219100-2
PCB Headers & Receptacles 1-2219100-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 81 Number of Rows : 4, 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 34, 7.5 Contact Mating Area Plating Material : Tin Contact Type : Tab Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.01 INCH , .023 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 81
  • Number of Rows : 4, 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 34, 7.5
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Tab
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.8 MM  [.01 INCH , .023 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2219100-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Current Rating 7.5 to 34 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103329-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
Headers & Wire Housings - 102541-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details