TE ConnectivityPCB Headers & Receptacles1-2213289-1
TE Connectivity
Done
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features Centerline (Pitch) (MM) : 4 Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Peg PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Type : Tape & Reel
Product Type Features Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features Centerline (Pitch) (MM) : 4 Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Peg PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Type : Tape & Reel
Product Type Features Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 2
Number of Rows : 1
PCB Mount Orientation : Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : 6
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Finish : Matte
Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4
Contact Type : Hermaphroditic
Contact Underplating Material : Nickel
Mating Tab Thickness : .4 MM [.016 INCH ]
Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features
Centerline (Pitch) (MM) : 4
Housing Material : LCP
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Retention : Without
PCB Mount Alignment : With
PCB Mount Alignment Type : Peg
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Type : Tape & Reel
Product Type Features
Connector System : Board-to-Board
PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ]
Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ]
Termination Method to Printed Circuit Board : Surface Mount