TE Connectivity PCB Headers & Receptacles 1-2213288-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2213288-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2213288-3
PCB Headers & Receptacles 1-2213288-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4
  • Contact Type : Hermaphroditic
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]

Housing Features


  • Centerline (Pitch) (MM) : 4
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2213288-3
Product Name PCB Headers & Receptacles
Product Type IC Socket
Mounting Board Mount
Current Rating 6 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102537-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details