TE Connectivity Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity 1-2213265-2

Description
MACHINED CONTACT, SKT, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet
Description
MACHINED CONTACT, SKT, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity - 78Y5322 - Newark, An Avnet Company
Chicago, IL, United States
Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity
78Y5322
Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity 78Y5322
MACHINED CONTACT, SKT, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

MACHINED CONTACT, SKT, 18-16AWG, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78Y5322
Product Name Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details