TE Connectivity Coax Connectors 1-221265-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 223, RG 142B, RG 55, RG 142, RG 55B, RG 141, RG 142A, RG 141A, RG 55A, RG 400, RG 58A, RG 58, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 223, RG 142B, RG 55, RG 142, RG 55B, RG 141, RG 142A, RG 141A, RG 55A, RG 400, RG 58A, RG 58, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-221265-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-221265-0
Coax Connectors 1-221265-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 223, RG 142B, RG 55, RG 142, RG 55B, RG 141, RG 142A, RG 141A, RG 55A, RG 400, RG 58A, RG 58, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 223, RG 142B, RG 55, RG 142, RG 55B, RG 141, RG 142A, RG 141A, RG 55A, RG 400, RG 58A, RG 58, RG 58C, RG 58B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24481-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24481-ND
Coaxial Connector (RF) Assemblies A24481-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connector Te Connectivity - 48AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Connector Te Connectivity
48AC6218
Connector Te Connectivity 48AC6218
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-221265-0 A24481-ND 48AC6218
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connector Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059903-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
Between Series Adapters - 1060498-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1051109-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers