Body Features Body Material : PA Connector & Keying Code : K
Configuration Features Number of Positions : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .74 MM [.029 INCH ]
Dimensions Connector Height : 9.45 MM [.372 INCH ] Product Length : 19.5 MM [.767 INCH ] Product Width : 10.4 MM [.409 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60
Housing Features Housing Color : Curry
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Dielectric Material : Polyester, PCT Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PA
- Connector & Keying Code : K
Configuration Features
- Number of Positions : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- Mating Pin Diameter : .74 MM [.029 INCH ]
Dimensions
- Connector Height : 9.45 MM [.372 INCH ]
- Product Length : 19.5 MM [.767 INCH ]
- Product Width : 10.4 MM [.409 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VDC) : 60
Housing Features
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : Polyester, PCT
- Outer Contact Plating Material : Tin (Sn)
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]