TE Connectivity Automotive Terminals 1-2208765-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 1.25 MM  [.05 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 36 MM  [1.4 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 1.25 MM  [.05 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 36 MM  [1.4 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2208765-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2208765-3
Automotive Terminals 1-2208765-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 1.25 MM  [.05 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 36 MM  [1.4 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 1.25 MM  [.05 INCH ]
  • Mating Tab Width : 8 MM  [.315 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 36 MM  [1.4 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2208765-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 0460-256-12233 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2005001-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-005-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers