TE ConnectivityPCB Headers & Receptacles1-2208636-1
TE Connectivity
Done
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 13.4 MM [.527 INCH ] Connector Width : 23.15 MM [.911 INCH ] Profile Height from PCB : 9.3 MM [.366 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 114-94000-11
Packaging Features Packaging Quantity : 445 Packaging Type : Tape
Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 13.4 MM [.527 INCH ] Connector Width : 23.15 MM [.911 INCH ] Profile Height from PCB : 9.3 MM [.366 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 114-94000-11
Packaging Features Packaging Quantity : 445 Packaging Type : Tape
Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 6
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 6
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Tin
Contact Size : .5mm
Contact Type : Tab
Mating Tab Thickness : .4 MM [.015 INCH ]
Mating Tab Width : .5 MM [.019 INCH ]
Dimensions
Connector Length : 13.4 MM [.527 INCH ]
Connector Width : 23.15 MM [.911 INCH ]
Profile Height from PCB : 9.3 MM [.366 INCH ]
Housing Features
Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Mating Alignment : With
Mating Retention : With
Mating Retention Type : Locking Interface
Mounting Holes : Without
PCB Mount Alignment : With
PCB Mount Retention : Without
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Shielded : No
Other
Interface Number : 114-94000-11
Packaging Features
Packaging Quantity : 445
Packaging Type : Tape
Product Type Features
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder