TE Connectivity PCB Headers & Receptacles 1-2208265-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.02 MM  [1.773 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.1 MM  [.713 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.02 MM  [1.773 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.1 MM  [.713 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2208265-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2208265-1
PCB Headers & Receptacles 1-2208265-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.02 MM  [1.773 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.1 MM  [.713 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Dimensions


  • Connector Length : 45.02 MM  [1.773 INCH ]
  • Connector Width : 31 MM  [1.22 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 18.1 MM  [.713 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.3

Industry Standards


  • Degree of Protection : IP5K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • Hybrid Header : No
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [158 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2208265-1
Product Name PCB Headers & Receptacles
Voltage Rating 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details