TE ConnectivityData Connectivity Headers1-2208264-3
Description
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 6.5 MM [.255 INCH ] Product Length : 15 MM [.59 INCH ] Product Width : 24 MM [.944 INCH ]
Housing Features Centerline (Pitch) : 6 MM [.236 INCH ] Housing Color : Other
Industry Standards Agency/Standard : MOST IP Rating : IP54K
Mechanical Attachment Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Board Standoff Shielded : Yes
Other Dielectric Material : None Solder Process : Reflow
Packaging Features Packaging Method : Box & Tray Packaging Quantity : 605
Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 90 DEGC , 75 DEGC , 80 DEGC , 70 DEGC [185 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC [-40 - 203 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 6.5 MM [.255 INCH ] Product Length : 15 MM [.59 INCH ] Product Width : 24 MM [.944 INCH ]
Housing Features Centerline (Pitch) : 6 MM [.236 INCH ] Housing Color : Other
Industry Standards Agency/Standard : MOST IP Rating : IP54K
Mechanical Attachment Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Board Standoff Shielded : Yes
Other Dielectric Material : None Solder Process : Reflow
Packaging Features Packaging Method : Box & Tray Packaging Quantity : 605
Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 90 DEGC , 75 DEGC , 80 DEGC , 70 DEGC [185 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC [-40 - 203 DEGF ]
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 6.5 MM [.255 INCH ] Product Length : 15 MM [.59 INCH ] Product Width : 24 MM [.944 INCH ]
Housing Features Centerline (Pitch) : 6 MM [.236 INCH ] Housing Color : Other
Industry Standards Agency/Standard : MOST IP Rating : IP54K
Mechanical Attachment Mating Retention : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Board Standoff Shielded : Yes
Other Dielectric Material : None Solder Process : Reflow
Packaging Features Packaging Method : Box & Tray Packaging Quantity : 605
Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 90 DEGC , 75 DEGC , 80 DEGC , 70 DEGC [185 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC [-40 - 203 DEGF ]
Body Features
Body Material : PA
Connector & Keying Code : A
PCB Retention Feature Plating Material : Tin
Configuration Features
Number of Positions : 2
PCB Mount Orientation : Vertical
Contact Features
Center Contact : Without
Contact Mating Area Plating Material : Unplated
RF Connector Center Contact Plating Material : None
Dimensions
Connector Height : 6.5 MM [.255 INCH ]
Product Length : 15 MM [.59 INCH ]
Product Width : 24 MM [.944 INCH ]
Housing Features
Centerline (Pitch) : 6 MM [.236 INCH ]
Housing Color : Other
Industry Standards
Agency/Standard : MOST
IP Rating : IP54K
Mechanical Attachment
Mating Retention : Without
PCB Mount Retention : Without
Operation/Application
Assembly Process Feature : Board Standoff
Shielded : Yes
Other
Dielectric Material : None
Solder Process : Reflow
Packaging Features
Packaging Method : Box & Tray
Packaging Quantity : 605
Product Type Features
Connector System : Wire-to-Device
Hybrid Connector : No
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder