TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2208102-3

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2208102-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2208102-3
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2208102-3
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 3

Product Type Features


  • Cable Assembly (End A) : HVA280 Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-1-2208102-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-1-2208102-3-ND
Rectangular Cable Assemblies 1734-1-2208102-3-ND
4POS,HVA,2PHM,PASS THRU,HYB ASSY

4POS,HVA,2PHM,PASS THRU,HYB ASSY

Buy Now Datasheet
Cable Assy, Automotive Plug-Free End, 3M; No. Of Positions Te Connectivity - 17AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Automotive Plug-Free End, 3M; No. Of Positions Te Connectivity
17AH9692
Cable Assy, Automotive Plug-Free End, 3M; No. Of Positions Te Connectivity 17AH9692
CABLE ASSY, AUTOMOTIVE PLUG-FREE END, 3M; No. of Positions:2Ways; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Jacket Colour:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE ASSY, AUTOMOTIVE PLUG-FREE END, 3M; No. of Positions:2Ways; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Jacket Colour:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2208102-3 1734-1-2208102-3-ND 17AH9692
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Rectangular Cable Assemblies Cable Assy, Automotive Plug-Free End, 3M; No. Of Positions Te Connectivity
Product Type HVA280 Plug
Unlock Full Specs
to access all available technical data

Similar Products