1-2204893-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
1-2204893-1
Description
Body Features Primary Product Color : Natural Primary Product Material : Steel
Dimensions Product Height : 14.8 MM [.582 INCH ] Product Length : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : M4
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : Steel
Dimensions Product Height : 14.8 MM [.582 INCH ] Product Length : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : M4
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
1-2204893-1
Body Features Primary Product Color : Natural Primary Product Material : Steel
Dimensions Product Height : 14.8 MM [.582 INCH ] Product Length : 3.5 MM [.138 INCH ]
Mechanical Attachment Thread Size : M4
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Primary Product Color : Natural
- Primary Product Material : Steel
Dimensions
- Product Height : 14.8 MM [.582 INCH ]
- Product Length : 3.5 MM [.138 INCH ]
Mechanical Attachment
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 500
Product Type Features
- Connector Hardware Accessory Type : Screw
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1-2204893-1 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data