Body Features Connector Profile : Standard Frame Style : Open Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICIN) : 60 Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin
Dimensions Row-to-Row Spacing : 15.24 MM [.6 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (MEGO) : 1000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Polyester
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Frame Style : Open
- Sleeve Material : Brass/Copper
- Sleeve Plating Material : Tin/Lead
Configuration Features
- Number of Positions : 32
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Fabrication : Stamped & Formed
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness (MICIN) : 60
- Contact Type : Pin
- IC Socket Type : DIP
- Mating Contact Type : Dual Leaf
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Row-to-Row Spacing : 15.24 MM [.6 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Insulation Resistance (MEGO) : 1000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Color : Black
- Housing Material : Polyester
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Leg Style : Through Hole
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]