TE Connectivity DIP Sockets 1-2199298-8

Description
Body Features Connector Profile : Low Frame Style : Ladder, Closed Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 30.48 MM  [1.2 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 2000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 20 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Frame Style : Ladder, Closed Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 30.48 MM  [1.2 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 2000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 20 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 1-2199298-8 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
1-2199298-8
DIP Sockets 1-2199298-8
Body Features Connector Profile : Low Frame Style : Ladder, Closed Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 30.48 MM  [1.2 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 2000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 20 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Frame Style : Ladder, Closed
  • Sleeve Material : Brass/Copper
  • Sleeve Plating Material : Tin/Lead

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ]
  • Contact Type : Pin
  • IC Socket Type : DIP
  • Mating Contact Type : Dual Leaf
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 30.48 MM  [1.2 INCH ]
  • Profile Height from PCB : 5.1 MM  [.2 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Other


  • Quantity per Tube : 2000

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 20
  • Tubes per Box : 2

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length (INCH) : 3

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
DIL Sockets - 1864820 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIL Sockets
1864820
DIL Sockets 1864820
TE Connectivity 1-2199298-8 DIL Socket

TE Connectivity 1-2199298-8 DIL Socket

Supplier's Site
Headers & Wire Housings - 1-2199298-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2199298-8
Headers & Wire Housings 1-2199298-8
DIPLOMATE PROD RESALE

DIPLOMATE PROD RESALE

Buy Now
Headers & Wire Housings - 1-2199298-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2199298-8
Headers & Wire Housings 1-2199298-8
24P,DIP SKT,300 CL,LDR,PB FREE

24P,DIP SKT,300 CL,LDR,PB FREE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2199298-8
Headers & Wire Housings 1-2199298-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2199298-8 1864820 1-2199298-8 1-2199298-8
Product Name DIP Sockets DIL Sockets Headers & Wire Housings Headers & Wire Housings
Product Type IC Socket IC Socket IC Headers IC Headers
Socket Type DIP 1 DIP
Mounting Through-Hole; Board Mount Solder; Through hole
Current Rating 1 amps
Contact Resistance 20000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details