1-2199298-8 is a 24-position through-hole DIP socket with a 7.62 mm centerline and tin plating, designed for easy IC insertion and removal without soldering. It features dual leaf contacts with a maximum contact resistance of 20 milliohms and a current rating of 1 amp per pin. The insulator is made of black thermoplastic PBT, rated UL94 V-0, and the socket supports board clearance for post-solder cleaning. Withdrawal force is a minimum of 20 grams, and it meets dielectric withstanding voltage requirements of 1000 V AC per EIA-364-20. The socket is RoHS compliant and suitable for industrial, medical, and embedded system applications.
24 Pos DIP Socket, 2.54mm Pitch, Straight, Thru-Hole, Tin Product overview: 1-2199298-8 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-1-2199298-8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-1-2199298-8 |
| Product Name | DIP Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |