TE Connectivity Dip Socket, 18Pos, Ladder Style, Th; Product Range Te Connectivity 1-2199298-5.

Description
DIP SOCKET, 18POS, LADDER STYLE, TH; PRODUCT RANGE:-; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:18CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet
Description
DIP SOCKET, 18POS, LADDER STYLE, TH; PRODUCT RANGE:-; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:18CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18Pos, Ladder Style, Th; Product Range Te Connectivity - 26AC5701 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18Pos, Ladder Style, Th; Product Range Te Connectivity
26AC5701
Dip Socket, 18Pos, Ladder Style, Th; Product Range Te Connectivity 26AC5701
DIP SOCKET, 18POS, LADDER STYLE, TH; PRODUCT RANGE:-; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:18CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

DIP SOCKET, 18POS, LADDER STYLE, TH; PRODUCT RANGE:-; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:18CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5701
Product Name Dip Socket, 18Pos, Ladder Style, Th; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details