TE Connectivity D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity 1-2198618-5

Description
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity - 93T1221 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity
93T1221
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity 93T1221
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1221
Product Name D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details