TE Connectivity D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity 1-2198617-5

Description
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity - 93T1220 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity
93T1220
D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity 93T1220
D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DA, ABS; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1220
Product Name D Sub Shielded Backshell, Da, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details