TE Connectivity RF Cable Assemblies 1-2195633-1

Description
Body Features 导体材料 : Copper Body Plating : Gold Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP RF Cable Assembly Color : Black Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .15 M  [.492 FT ] Dielectric Material : FEP Product Type Features Coaxial Cable Type : Flexible single shield Product Designation : Ultra-miniature Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : UMCC Plug RF Cable Assembly Connector Type (End B) : UMCC Plug RF Cable Assembly Type : UMCC Plug to UMCC Plug RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [40 - 185 DEGF ]
Request a Quote
Description
Body Features 导体材料 : Copper Body Plating : Gold Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP RF Cable Assembly Color : Black Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .15 M  [.492 FT ] Dielectric Material : FEP Product Type Features Coaxial Cable Type : Flexible single shield Product Designation : Ultra-miniature Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : UMCC Plug RF Cable Assembly Connector Type (End B) : UMCC Plug RF Cable Assembly Type : UMCC Plug to UMCC Plug RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2195633-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2195633-1
RF Cable Assemblies 1-2195633-1
Body Features 导体材料 : Copper Body Plating : Gold Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP RF Cable Assembly Color : Black Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .15 M  [.492 FT ] Dielectric Material : FEP Product Type Features Coaxial Cable Type : Flexible single shield Product Designation : Ultra-miniature Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : UMCC Plug RF Cable Assembly Connector Type (End B) : UMCC Plug RF Cable Assembly Type : UMCC Plug to UMCC Plug RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [40 - 185 DEGF ]

Body Features


  • 导体材料 : Copper
  • Body Plating : Gold
  • Conductor Plating Material : Gold
  • Ferrule Material : Brass
  • Jacket Material : FEP
  • RF Cable Assembly Color : Black

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : Coaxial

Dimensions


  • RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 300
  • Voltage : 15 V

Other


  • Cable Assembly Length : .15 M  [.492 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Coaxial Cable Type : Flexible single shield
  • Product Designation : Ultra-miniature
  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : UMCC Plug
  • RF Cable Assembly Connector Type (End B) : UMCC Plug
  • RF Cable Assembly Type : UMCC Plug to UMCC Plug
  • RF Connector Type : Ultraminiature Coax
  • Shrink Tubing : With

Signal Characteristics


  • Frequency (GHZ) : DC - 6
  • Velocity of Propagation : 70%

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2195633-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products