TE Connectivity Printer-Cover, T2212 Printer; Printer Type Te Connectivity 1-2186535-1

Description
PRINTER-COVER, T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T2212 Thermal Transfer Printer RoHS Compliant: Yes
Datasheet
Description
PRINTER-COVER, T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T2212 Thermal Transfer Printer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer-Cover, T2212 Printer; Printer Type Te Connectivity - 68AH8337 - Newark, An Avnet Company
Chicago, IL, United States
Printer-Cover, T2212 Printer; Printer Type Te Connectivity
68AH8337
Printer-Cover, T2212 Printer; Printer Type Te Connectivity 68AH8337
PRINTER-COVER, T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T2212 Thermal Transfer Printer RoHS Compliant: Yes

PRINTER-COVER, T2212 PRINTER; Printer Type:-; Printer Technology:-; Print Resolution:-; Product Range:-; Plug Type:-; For Use With:TE Connectivity T2212 Thermal Transfer Printer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 68AH8337
Product Name Printer-Cover, T2212 Printer; Printer Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details