TE Connectivity Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity 1-2186501-1

Description
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; Kit Contents:T3212 300dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual; Print Speed:11.8"/s RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; Kit Contents:T3212 300dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual; Print Speed:11.8"/s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity - 77AC4084 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity
77AC4084
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity 77AC4084
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; Kit Contents:T3212 300dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual; Print Speed:11.8"/s RoHS Compliant: Yes

THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; Kit Contents:T3212 300dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual; Print Speed:11.8"/s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 77AC4084
Product Name Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details